Cypress Semiconductor Corp. Memory - RAM - CY7C1399BNL-12ZXC CY7C1399BNL-12ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165145-CY7C1399BNL- 12ZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Family Name: CY7C1399BNL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-TSOP I Alternative Parts (Cross-Reference): AS7C3256-15TC; GS70328TSG-12I; GS70328TS-10IT; Introduction Date: July 14, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165145-CY7C1399BNL- 12ZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Family Name: CY7C1399BNL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-TSOP I Alternative Parts (Cross-Reference): AS7C3256-15TC; GS70328TSG-12I; GS70328TS-10IT; Introduction Date: July 14, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1399BNL-12ZXC - 1165145-CY7C1399BNL-12ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1399BNL-12ZXC
1165145-CY7C1399BNL-12ZXC
Memory - RAM - CY7C1399BNL-12ZXC 1165145-CY7C1399BNL-12ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165145-CY7C1399BNL- 12ZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Family Name: CY7C1399BNL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-TSOP I Alternative Parts (Cross-Reference): AS7C3256-15TC; GS70328TSG-12I; GS70328TS-10IT; Introduction Date: July 14, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165145-CY7C1399BNL-12ZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Family Name: CY7C1399BNL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 28-TSOP I
Alternative Parts (Cross-Reference): AS7C3256-15TC; GS70328TSG-12I; GS70328TS-10IT;
Introduction Date: July 14, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1399BNL-12ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1399BNL-12ZXC
Integrated Circuits (ICs) - Memory CY7C1399BNL-12ZXC
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165145-CY7C1399BNL-12ZXC CY7C1399BNL-12ZXC
Product Name Memory - RAM - CY7C1399BNL-12ZXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71V2556S166PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details