Cypress Semiconductor Corp. Memory - SRAM - CY7C1370DV25-200BZCT CY7C1370DV25-200BZCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080205-CY7C1370DV25- 200BZCT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080205-CY7C1370DV25- 200BZCT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1370DV25-200BZCT - 080205-CY7C1370DV25-200BZCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370DV25-200BZCT
080205-CY7C1370DV25-200BZCT
Memory - SRAM - CY7C1370DV25-200BZCT 080205-CY7C1370DV25-200BZCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080205-CY7C1370DV25- 200BZCT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080205-CY7C1370DV25-200BZCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1370DV25-200BZCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370DV25-200BZCT
Integrated Circuits (ICs) - Memory CY7C1370DV25-200BZCT
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080205-CY7C1370DV25-200BZCT CY7C1370DV25-200BZCT
Product Name Memory - SRAM - CY7C1370DV25-200BZCT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3 ns 3 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - CG7480ATT - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile; SRAM Chip
Density 8000 kbits
Supply Voltage 44-TSOP (0.400, 10.16mm Width)
View Details
3 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details