Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164902-CY7C128A-15V
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C128A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 24-SOJ
Alternative Parts (Cross-Reference): 6116SA35SOI; 6116SA35YI8; 6116SA25YI;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 2KX8, 15NS, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY
IC SRAM 16KBIT PARALLEL 24SOJ
| Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164902-CY7C128A-15VC | 41832855 | CY7C128A-15VC |
| Product Name | Memory - RAM - CY7C128A-15VC | Memory IC | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 15 ns | 15 ns | |
| Cycle Time | 15 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |