Cypress Semiconductor Corp. Memory - SRAM - CY7C1381D-100AXC CY7C1381D-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165114-CY7C1381D-10 0AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1381D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61VF51236A-6.5TQLI ; IS61VF51236A-6.5TQI- TR; IS61LF51236A-6.5TQ-T R; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165114-CY7C1381D-10 0AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1381D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61VF51236A-6.5TQLI ; IS61VF51236A-6.5TQI- TR; IS61LF51236A-6.5TQ-T R; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1381D-100AXC - 1165114-CY7C1381D-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1381D-100AXC
1165114-CY7C1381D-100AXC
Memory - SRAM - CY7C1381D-100AXC 1165114-CY7C1381D-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165114-CY7C1381D-10 0AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1381D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61VF51236A-6.5TQLI ; IS61VF51236A-6.5TQI- TR; IS61LF51236A-6.5TQ-T R; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165114-CY7C1381D-100AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1381D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61VF51236A-6.5TQLI; IS61VF51236A-6.5TQI-TR; IS61LF51236A-6.5TQ-TR;
Introduction Date: February 26, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1381D-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1381D-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1381D-100AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165114-CY7C1381D-100AXC CY7C1381D-100AXC
Product Name Memory - SRAM - CY7C1381D-100AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B104M-ZSP45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details