Cypress Semiconductor Corp. Memory - SRAM - CY7C136E-55JXCT CY7C136E-55JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 800649-CY7C136E-55JX CT Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 52-PLCC (19.13x19.13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 52-LCC (J-Lead) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 350 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 800649-CY7C136E-55JX CT Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 52-PLCC (19.13x19.13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 52-LCC (J-Lead) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 350 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136E-55JXCT - 800649-CY7C136E-55JXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136E-55JXCT
800649-CY7C136E-55JXCT
Memory - SRAM - CY7C136E-55JXCT 800649-CY7C136E-55JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 800649-CY7C136E-55JX CT Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 52-PLCC (19.13x19.13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 52-LCC (J-Lead) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 350 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 800649-CY7C136E-55JXCT
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 55ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 52-PLCC (19.13x19.13)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 52-LCC (J-Lead)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 350
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site
Memory - CY7C136E-55JXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C136E-55JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C136E-55JXCT
Integrated Circuits (ICs) - Memory - Memory CY7C136E-55JXCT
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800649-CY7C136E-55JXCT CY7C136E-55JXCT CY7C136E-55JXCT CY7C136E-55JXCT
Product Name Memory - SRAM - CY7C136E-55JXCT Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details