Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1356C-200AXI

Description
Win Source Part Number: 1054245-CY7C1356C-20 0AXI Category: Integrated Circuits (ICs)>Memory Series: NoBL™ Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.2 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1356C-200AXICY7C 1356C200AXI; ECCN: 3A991B2A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 428-CY7C1356C-200AXI Base Product Number: CY7C1356
Request a Quote
Description
Win Source Part Number: 1054245-CY7C1356C-20 0AXI Category: Integrated Circuits (ICs)>Memory Series: NoBL™ Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.2 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1356C-200AXICY7C 1356C200AXI; ECCN: 3A991B2A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 428-CY7C1356C-200AXI Base Product Number: CY7C1356
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1054245-CY7C1356C-200AXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054245-CY7C1356C-200AXI
Integrated Circuits (ICs) - Memory 1054245-CY7C1356C-200AXI
Win Source Part Number: 1054245-CY7C1356C-20 0AXI Category: Integrated Circuits (ICs)>Memory Series: NoBL™ Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.2 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1356C-200AXICY7C 1356C200AXI; ECCN: 3A991B2A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 428-CY7C1356C-200AXI Base Product Number: CY7C1356

Win Source Part Number: 1054245-CY7C1356C-200AXI
Category: Integrated Circuits (ICs)>Memory
Series: NoBL™
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3.2 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1356C-200AXICY7C1356C200AXI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 428-CY7C1356C-200AXI
Base Product Number: CY7C1356

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1356C-200AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1356C-200AXI
Integrated Circuits (ICs) - Memory CY7C1356C-200AXI
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1054245-CY7C1356C-200AXI CY7C1356C-200AXI
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.2 ns 3.2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details