Cypress Semiconductor Corp. Memory - SRAM - CY7C1367C-166AXC CY7C1367C-166AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165071-CY7C1367C-16 6AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Family Name: CY7C1367C Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1362C-166AJXCT; N09S1833P2AQ-16C; N09S1833P1AQ-16CT; Introduction Date: March 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165071-CY7C1367C-16 6AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Family Name: CY7C1367C Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1362C-166AJXCT; N09S1833P2AQ-16C; N09S1833P1AQ-16CT; Introduction Date: March 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1367C-166AXC - 1165071-CY7C1367C-166AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1367C-166AXC
1165071-CY7C1367C-166AXC
Memory - SRAM - CY7C1367C-166AXC 1165071-CY7C1367C-166AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165071-CY7C1367C-16 6AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Family Name: CY7C1367C Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1362C-166AJXCT; N09S1833P2AQ-16C; N09S1833P1AQ-16CT; Introduction Date: March 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165071-CY7C1367C-166AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3.5ns
Family Name: CY7C1367C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C1362C-166AJXCT; N09S1833P2AQ-16C; N09S1833P1AQ-16CT;
Introduction Date: March 18, 2004
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1367C-166AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1367C-166AXC
Integrated Circuits (ICs) - Memory CY7C1367C-166AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165071-CY7C1367C-166AXC CY7C1367C-166AXC
Product Name Memory - SRAM - CY7C1367C-166AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - CY14B512PA-SFXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details