Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1362S-200AXC

Description
Cache SRAM
Request a Quote Datasheet
Description
Cache SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1362S-200AXC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM

Cache SRAM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1054251-CY7C1362S-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054251-CY7C1362S-200AXC
Integrated Circuits (ICs) - Memory 1054251-CY7C1362S-200AXC
Win Source Part Number: 1054251-CY7C1362S-20 0AXC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61LPS51236B-200TQL I; IS61LPS102418B-200TQ LI; IS61NLP102418B-200TQ LI; CY7C1356SV25-200AXC; CY7C1354S-166AXC; CY7C1360S-166AXICY7C 1362S200AXC; ECCN: 3A991B2A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1362S-200AX C-CY,CYPCYPCY7C1362S -200AXC Base Product Number: CY7C1362 Product Status: Obsolete

Win Source Part Number: 1054251-CY7C1362S-200AXC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61LPS51236B-200TQLI; IS61LPS102418B-200TQLI; IS61NLP102418B-200TQLI; CY7C1356SV25-200AXC; CY7C1354S-166AXC; CY7C1360S-166AXICY7C1362S200AXC;
ECCN: 3A991B2A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY7C1362S-200AXC-CY,CYPCYPCY7C1362S-200AXC
Base Product Number: CY7C1362
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1362S-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1362S-200AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1362S-200AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1362S-200AXC 1054251-CY7C1362S-200AXC CY7C1362S-200AXC
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; LQFP100
Access Time 3 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 580970-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers