Standard SRAM, 128KX36, 4ns PQFP100
STANDARD SRAM, 128KX36
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 133 MHz 4 ns 100-TQFP (14x20)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1347A-133AC | CY7C1347A-133AC | CY7C1347A-133AC |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Package Type | QFP; QFP100 | QFP | QFP; 100-LQFP |
| Data Rate | 133 MHz | ||
| Access Time | 4 ns | 4 ns |