Cypress Semiconductor Corp. Memory - SRAM - CY7C1268KV18-400BZC CY7C1268KV18-400BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203100-CY7C1268KV18- 400BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203100-CY7C1268KV18- 400BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1268KV18-400BZC - 203100-CY7C1268KV18-400BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1268KV18-400BZC
203100-CY7C1268KV18-400BZC
Memory - SRAM - CY7C1268KV18-400BZC 203100-CY7C1268KV18-400BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203100-CY7C1268KV18- 400BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203100-CY7C1268KV18-400BZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II+
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1268KV18-400BZC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1268KV18-400BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1268KV18-400BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1268KV18-400BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 203100-CY7C1268KV18-400BZC CY7C1268KV18-400BZC CY7C1268KV18-400BZC
Product Name Memory - SRAM - CY7C1268KV18-400BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) BGA; BGA165
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers