Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C1387D-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320421-CY7C1387D-16 7AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1387D,2156-CY7C 1387D-167AXC-CY,CY7C 1387D-167AXC-ND,428- 2151,CYPCYPCY7C1387D -167AXC Base Product Number: CY7C1387 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320421-CY7C1387D-16 7AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1387D,2156-CY7C 1387D-167AXC-CY,CY7C 1387D-167AXC-ND,428- 2151,CYPCYPCY7C1387D -167AXC Base Product Number: CY7C1387 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1320421-CY7C1387D-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320421-CY7C1387D-167AXC
Integrated Circuits (ICs) - Memory - Memory 1320421-CY7C1387D-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320421-CY7C1387D-16 7AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1387D,2156-CY7C 1387D-167AXC-CY,CY7C 1387D-167AXC-ND,428- 2151,CYPCYPCY7C1387D -167AXC Base Product Number: CY7C1387 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1320421-CY7C1387D-167AXC
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 72
Mounting: Surface Mount
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.4 ns
Voltage - Supply: 3.135V ~ 3.6V
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LQFP
Memory Format: SRAM
Clock Frequency: 167 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C1387D,2156-CY7C1387D-167AXC-CY,CY7C1387D-167AXC-ND,428-2151,CYPCYPCY7C1387D-167AXC
Base Product Number: CY7C1387
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1387D-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1387D-167AXC
Integrated Circuits (ICs) - Memory CY7C1387D-167AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1320421-CY7C1387D-167AXC CY7C1387D-167AXC
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details