Cypress Semiconductor Corp. Memory CY7C1387KV33-167AXC

Description
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167MHz 3.4ns 100-TQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167MHz 3.4ns 100-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C1387KV33-167AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167MHz 3.4ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167MHz 3.4ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1054255-CY7C1387KV33-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054255-CY7C1387KV33-167AXC
Integrated Circuits (ICs) - Memory 1054255-CY7C1387KV33-167AXC
Win Source Part Number: 1054255-CY7C1387KV33 -167AXC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 720 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1380KV33-167AXC; CY7C1380KV33-167AXCT ; CY7C1372KV25-167AXCT ; IS61LPS51236B-200TQL I; IS61NLP51236B-200TQL I; IS61LPS102418B-200TQ LICY7C1387KV33167AXC ; ECCN: 3A991B2A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY7C1387KV33-16 7AXC Base Product Number: CY7C1387

Win Source Part Number: 1054255-CY7C1387KV33-167AXC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 720
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.4 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 167 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1380KV33-167AXC; CY7C1380KV33-167AXCT; CY7C1372KV25-167AXCT; IS61LPS51236B-200TQLI; IS61NLP51236B-200TQLI; IS61LPS102418B-200TQLICY7C1387KV33167AXC;
ECCN: 3A991B2A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY7C1387KV33-167AXC
Base Product Number: CY7C1387

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1387KV33-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1387KV33-167AXC
Integrated Circuits (ICs) - Memory CY7C1387KV33-167AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C1387KV33-167AXC-ND 1054255-CY7C1387KV33-167AXC CY7C1387KV33-167AXC
Product Name Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits
Package Type TQFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S200BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Memory - CY62127DV30L-55BVXE-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details