Cypress Semiconductor Corp. Memory - SRAM - CY7C1361B-100BGC CY7C1361B-100BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772103-CY7C1361B-100 BGC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1361B Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): 71V67703S80BGI; 71V67703S75BG8; MT58L256L36FB-10; 71V67702S85BG8; Introduction Date: August 28, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772103-CY7C1361B-100 BGC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1361B Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): 71V67703S80BGI; 71V67703S75BG8; MT58L256L36FB-10; 71V67702S85BG8; Introduction Date: August 28, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1361B-100BGC - 772103-CY7C1361B-100BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1361B-100BGC
772103-CY7C1361B-100BGC
Memory - SRAM - CY7C1361B-100BGC 772103-CY7C1361B-100BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772103-CY7C1361B-100 BGC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1361B Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): 71V67703S80BGI; 71V67703S75BG8; MT58L256L36FB-10; 71V67702S85BG8; Introduction Date: August 28, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772103-CY7C1361B-100BGC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 119-BGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1361B
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 119-PBGA (14x22)
Alternative Parts (Cross-Reference): 71V67703S80BGI; 71V67703S75BG8; MT58L256L36FB-10; 71V67702S85BG8;
Introduction Date: August 28, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1361B-100BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1361B-100BGC
Integrated Circuits (ICs) - Memory CY7C1361B-100BGC
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772103-CY7C1361B-100BGC CY7C1361B-100BGC
Product Name Memory - SRAM - CY7C1361B-100BGC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details