Cypress Semiconductor Corp. Memory - SRAM - CY7C1361C-133AXCT CY7C1361C-133AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772105-CY7C1361C-133 AXCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 6.5ns Family Name: CY7C1361C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SF25636T-8TQ; GS880F36BT-7.5I; IS61SF25636T-8.5TQI- TR; IS61SF25636T-10TQIT; Introduction Date: November 20, 2003 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772105-CY7C1361C-133 AXCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 6.5ns Family Name: CY7C1361C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SF25636T-8TQ; GS880F36BT-7.5I; IS61SF25636T-8.5TQI- TR; IS61SF25636T-10TQIT; Introduction Date: November 20, 2003 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1361C-133AXCT - 772105-CY7C1361C-133AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1361C-133AXCT
772105-CY7C1361C-133AXCT
Memory - SRAM - CY7C1361C-133AXCT 772105-CY7C1361C-133AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772105-CY7C1361C-133 AXCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 6.5ns Family Name: CY7C1361C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SF25636T-8TQ; GS880F36BT-7.5I; IS61SF25636T-8.5TQI- TR; IS61SF25636T-10TQIT; Introduction Date: November 20, 2003 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772105-CY7C1361C-133AXCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 6.5ns
Family Name: CY7C1361C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61SF25636T-8TQ; GS880F36BT-7.5I; IS61SF25636T-8.5TQI-TR; IS61SF25636T-10TQIT;
Introduction Date: November 20, 2003
ECCN: 3A991.b.2.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1361C-133AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1361C-133AXCT
Integrated Circuits (ICs) - Memory CY7C1361C-133AXCT
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772105-CY7C1361C-133AXCT CY7C1361C-133AXCT
Product Name Memory - SRAM - CY7C1361C-133AXCT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details