Cypress Semiconductor Corp. Memory - SRAM - CY7C1361C-100AXE CY7C1361C-100AXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772104-CY7C1361C-100 AXE Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8.5ns Family Name: CY7C1361C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SF25636T-8.5TQI- TR; IS61SF25636T-8.5TQLI ; IS61SF25636T-8.5TQIT ; IS61SF25636T-8.5TQ-T R; Introduction Date: November 20, 2003 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772104-CY7C1361C-100 AXE Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8.5ns Family Name: CY7C1361C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SF25636T-8.5TQI- TR; IS61SF25636T-8.5TQLI ; IS61SF25636T-8.5TQIT ; IS61SF25636T-8.5TQ-T R; Introduction Date: November 20, 2003 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1361C-100AXE - 772104-CY7C1361C-100AXE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1361C-100AXE
772104-CY7C1361C-100AXE
Memory - SRAM - CY7C1361C-100AXE 772104-CY7C1361C-100AXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772104-CY7C1361C-100 AXE Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8.5ns Family Name: CY7C1361C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SF25636T-8.5TQI- TR; IS61SF25636T-8.5TQLI ; IS61SF25636T-8.5TQIT ; IS61SF25636T-8.5TQ-T R; Introduction Date: November 20, 2003 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772104-CY7C1361C-100AXE
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 8.5ns
Family Name: CY7C1361C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61SF25636T-8.5TQI-TR; IS61SF25636T-8.5TQLI; IS61SF25636T-8.5TQIT; IS61SF25636T-8.5TQ-TR;
Introduction Date: November 20, 2003
ECCN: 3A991.b.2.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 2015-CY7C1361C-100AXE-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 100MHz 8.5ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 100MHz 8.5ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1361C-100AXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1361C-100AXE
Integrated Circuits (ICs) - Memory CY7C1361C-100AXE
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 772104-CY7C1361C-100AXE 2015-CY7C1361C-100AXE-ND CY7C1361C-100AXE
Product Name Memory - SRAM - CY7C1361C-100AXE Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns 8.5 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 3.135 V ~ 3.6 V 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details