Cypress Semiconductor Corp. Memory - SRAM - CY7C11501KV18-400BZXI CY7C11501KV18-400BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050642-CY7C11501KV18 -400BZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 18Mb (512K x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050642-CY7C11501KV18 -400BZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 18Mb (512K x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C11501KV18-400BZXI - 050642-CY7C11501KV18-400BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C11501KV18-400BZXI
050642-CY7C11501KV18-400BZXI
Memory - SRAM - CY7C11501KV18-400BZXI 050642-CY7C11501KV18-400BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050642-CY7C11501KV18 -400BZXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II+ Memory Type: Volatile Memory Size: 18Mb (512K x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050642-CY7C11501KV18-400BZXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II+
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

DDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C11501KV18-400BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C11501KV18-400BZXI
Integrated Circuits (ICs) - Memory - Memory CY7C11501KV18-400BZXI
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 050642-CY7C11501KV18-400BZXI CY7C11501KV18-400BZXI CY7C11501KV18-400BZXI
Product Name Memory - SRAM - CY7C11501KV18-400BZXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (13x15) BGA; BGA165
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details