Cypress Semiconductor Corp. Memory - SRAM - CY7C1339G-133AXC CY7C1339G-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000370-CY7C1339G-133 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4Mb (128K x 32) Access Time: 4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000370-CY7C1339G-133 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4Mb (128K x 32) Access Time: 4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1339G-133AXC - 000370-CY7C1339G-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1339G-133AXC
000370-CY7C1339G-133AXC
Memory - SRAM - CY7C1339G-133AXC 000370-CY7C1339G-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000370-CY7C1339G-133 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4Mb (128K x 32) Access Time: 4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000370-CY7C1339G-133AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4Mb (128K x 32)
Access Time: 4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.15 V to 3.6 V
Memory Format: SRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1339G-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1339G-133AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1339G-133AXC
SRAM - SYNCHRONOUS, SDR MEMORY I

SRAM - SYNCHRONOUS, SDR MEMORY I

Supplier's Site
SRAM - SYNCHRONOUS, SDR MEMORY I

SRAM - SYNCHRONOUS, SDR MEMORY I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 000370-CY7C1339G-133AXC CY7C1339G-133AXC CY7C1339G-133AXC
Product Name Memory - SRAM - CY7C1339G-133AXC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Synchronous, SDR; SRAM Chip
Access Time 4 ns 4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 71V3557S75BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details