Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165136-CY7C1399-20V
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Cache SRAM, 32KX8, 20ns, CMOS, PDSO28
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1165136-CY7C1399-20VC | CY7C1399-20VC | CY7C1399-20VC | CY7C1399-20VC |
| Product Name | Memory - CY7C1399-20VC | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | |
| Logic Family | CMOS | |||
| Package Type | SOJ; SOJ28 | 28-BSOJ (0.300\", 7.62mm Width) | ||
| Access Time | 20 ns |