Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867683-CY7C1347G-133
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 133 MHz 4 ns 100-TQFP (14x20)
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1347
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4.5MBIT PARALLEL 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 867683-CY7C1347G-133AXCT | CY7C1347G-133AXCT |
| Product Name | Memory - SRAM - CY7C1347G-133AXCT | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 100-TQFP (14x20) | QFP |
| Data Rate | 133 MHz |