Cypress Semiconductor Corp. Memory - SRAM - CY7C131-25JC CY7C131-25JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080185-CY7C131-25JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.13x19.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080185-CY7C131-25JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.13x19.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C131-25JC - 080185-CY7C131-25JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C131-25JC
080185-CY7C131-25JC
Memory - SRAM - CY7C131-25JC 080185-CY7C131-25JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080185-CY7C131-25JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.13x19.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080185-CY7C131-25JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 52-PLCC (19.13x19.13)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C131-25JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C131-25JC
Integrated Circuits (ICs) - Memory CY7C131-25JC
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site
Memory IC - 32507357 - Radwell International
Willingboro, NJ, United States
Memory IC
32507357
Memory IC 32507357
DUAL-PORT SRAM, 1KX8, 25NS, CMOS, PQCC52. FREE 2 YEAR RADWELL WARRANTY

DUAL-PORT SRAM, 1KX8, 25NS, CMOS, PQCC52. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 080185-CY7C131-25JC CY7C131-25JC 32507357
Product Name Memory - SRAM - CY7C131-25JC Integrated Circuits (ICs) - Memory Memory IC
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 71V2546S133PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details