Cypress Semiconductor Corp. Memory - SRAM - CY7C1318BV18-200BZI CY7C1318BV18-200BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772091-CY7C1318BV18- 200BZI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1318BV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): 71P73804200BQ; 71P73804S200BQ8; 71P71804200BQ; 71P73804S200BQ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772091-CY7C1318BV18- 200BZI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1318BV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): 71P73804200BQ; 71P73804S200BQ8; 71P71804200BQ; 71P73804S200BQ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1318BV18-200BZI - 772091-CY7C1318BV18-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1318BV18-200BZI
772091-CY7C1318BV18-200BZI
Memory - SRAM - CY7C1318BV18-200BZI 772091-CY7C1318BV18-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772091-CY7C1318BV18- 200BZI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1318BV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): 71P73804200BQ; 71P73804S200BQ8; 71P71804200BQ; 71P73804S200BQ; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772091-CY7C1318BV18-200BZI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, DDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Part Status: Obsolete(EOL)
Family Name: CY7C1318BV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): 71P73804200BQ; 71P73804S200BQ8; 71P71804200BQ; 71P73804S200BQ;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1318BV18-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1318BV18-200BZI
Integrated Circuits (ICs) - Memory CY7C1318BV18-200BZI
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772091-CY7C1318BV18-200BZI CY7C1318BV18-200BZI
Product Name Memory - SRAM - CY7C1318BV18-200BZI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 1.9 V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064J1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details