Cypress Semiconductor Corp. Memory - SRAM - CY7C1363B-100AC CY7C1363B-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737800-CY7C1363B-100 AC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 8.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: CY7C1363 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737800-CY7C1363B-100 AC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 8.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: CY7C1363 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1363B-100AC - 737800-CY7C1363B-100AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1363B-100AC
737800-CY7C1363B-100AC
Memory - SRAM - CY7C1363B-100AC 737800-CY7C1363B-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737800-CY7C1363B-100 AC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 8.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: CY7C1363 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 737800-CY7C1363B-100AC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 8.5ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: CY7C1363
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1363B-100AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1363B-100AC
Integrated Circuits (ICs) - Memory CY7C1363B-100AC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 737800-CY7C1363B-100AC CY7C1363B-100AC
Product Name Memory - SRAM - CY7C1363B-100AC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details