Cypress Semiconductor Corp. Memory - SRAM - CY7C1357C-133AXI CY7C1357C-133AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814405-CY7C1357C-133 AXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 6.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V Part Number Series: CY7C1357
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814405-CY7C1357C-133 AXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 6.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V Part Number Series: CY7C1357
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1357C-133AXI - 814405-CY7C1357C-133AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1357C-133AXI
814405-CY7C1357C-133AXI
Memory - SRAM - CY7C1357C-133AXI 814405-CY7C1357C-133AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814405-CY7C1357C-133 AXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 6.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V Part Number Series: CY7C1357

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 814405-CY7C1357C-133AXI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 6.5ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V
Part Number Series: CY7C1357

Buy Now
 - CY7C1357C-133AXI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX18, 6.5ns PQFP100

ZBT SRAM, 512KX18, 6.5ns PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1357C-133AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1357C-133AXI
Integrated Circuits (ICs) - Memory CY7C1357C-133AXI
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 814405-CY7C1357C-133AXI CY7C1357C-133AXI CY7C1357C-133AXI
Product Name Memory - SRAM - CY7C1357C-133AXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers