Cypress Semiconductor Corp. Memory - SRAM - CY7C1302DV25-167BZXC CY7C1302DV25-167BZXC

Description
QDR SRAM, 512KX18, 2.5ns PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 512KX18, 2.5ns PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1302DV25-167BZXC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 512KX18, 2.5ns PBGA165

QDR SRAM, 512KX18, 2.5ns PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1302DV25-167BZXC - 810995-CY7C1302DV25-167BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1302DV25-167BZXC
810995-CY7C1302DV25-167BZXC
Memory - SRAM - CY7C1302DV25-167BZXC 810995-CY7C1302DV25-167BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810995-CY7C1302DV25- 167BZXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 2.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 810995-CY7C1302DV25-167BZXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, QDR
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 165-FBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 2.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1302DV25-167BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1302DV25-167BZXC
Integrated Circuits (ICs) - Memory - Memory CY7C1302DV25-167BZXC
IC SRAM 9MBIT PAR 167MHZ 165FBGA

IC SRAM 9MBIT PAR 167MHZ 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1302DV25-167BZXC 810995-CY7C1302DV25-167BZXC CY7C1302DV25-167BZXC
Product Name Memory - SRAM - CY7C1302DV25-167BZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 4720BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers