QDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 165-FBGA (13x15)
QDR SRAM, 1MX18, 0.5NS
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1313V18-167BZC | CY7C1313V18-167BZC | CY7C1313V18-167BZC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | BGA; BGA165 | BGA; 165-LBGA | BGA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |