Cypress Semiconductor Corp. Memory - SRAM - CY7C1383D-133AXI CY7C1383D-133AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141399-CY7C1383D-133 AXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 6.5ns Family Name: CY7C1383D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): GS8160F18BT-7.5VT; GS8160F18BT-7.5V; GS8160F18T-7.5I; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141399-CY7C1383D-133 AXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 6.5ns Family Name: CY7C1383D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): GS8160F18BT-7.5VT; GS8160F18BT-7.5V; GS8160F18T-7.5I; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1383D-133AXI - 141399-CY7C1383D-133AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1383D-133AXI
141399-CY7C1383D-133AXI
Memory - SRAM - CY7C1383D-133AXI 141399-CY7C1383D-133AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141399-CY7C1383D-133 AXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 6.5ns Family Name: CY7C1383D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): GS8160F18BT-7.5VT; GS8160F18BT-7.5V; GS8160F18T-7.5I; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141399-CY7C1383D-133AXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 6.5ns
Family Name: CY7C1383D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): GS8160F18BT-7.5VT; GS8160F18BT-7.5V; GS8160F18T-7.5I;
Introduction Date: February 26, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1383D-133AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1383D-133AXI
Integrated Circuits (ICs) - Memory - Memory CY7C1383D-133AXI
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 141399-CY7C1383D-133AXI CY7C1383D-133AXI
Product Name Memory - SRAM - CY7C1383D-133AXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 40060633 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers