Cypress Semiconductor Corp. Memory - SRAM - CY7C1372D-167AXI CY7C1372D-167AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165095-CY7C1372D-16 7AXI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1372D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N1825P1AQ-15I; N18N1833P1AQ-16CT; N18N1825P1AQ-15IR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165095-CY7C1372D-16 7AXI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1372D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N1825P1AQ-15I; N18N1833P1AQ-16CT; N18N1825P1AQ-15IR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1372D-167AXI - 1165095-CY7C1372D-167AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1372D-167AXI
1165095-CY7C1372D-167AXI
Memory - SRAM - CY7C1372D-167AXI 1165095-CY7C1372D-167AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165095-CY7C1372D-16 7AXI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1372D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N1825P1AQ-15I; N18N1833P1AQ-16CT; N18N1825P1AQ-15IR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165095-CY7C1372D-167AXI
Series: NoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1372D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): N18N1825P1AQ-15I; N18N1833P1AQ-16CT; N18N1825P1AQ-15IR;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7C1372D-167AXI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 1MX18, 3.4ns PQFP100

ZBT SRAM, 1MX18, 3.4ns PQFP100

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - CY7C1372D-167AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 100-TQFP (14x20)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1372D-167AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1372D-167AXI
Integrated Circuits (ICs) - Memory - Memory CY7C1372D-167AXI
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1165095-CY7C1372D-167AXI CY7C1372D-167AXI CY7C1372D-167AXI CY7C1372D-167AXI CY7C1372D-167AXI
Product Name Memory - SRAM - CY7C1372D-167AXI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM - Synchronous, SDR; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns 3.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.6 V 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V2546X5S150PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details