Cypress Semiconductor Corp. Memory - SRAM - CY7C1386D-167AXCT CY7C1386D-167AXCT

Description
Standard SRAM, 512KX36, 3.4ns PQFP100
Request a Quote Datasheet
Description
Standard SRAM, 512KX36, 3.4ns PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1386D-167AXCT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX36, 3.4ns PQFP100

Standard SRAM, 512KX36, 3.4ns PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1386D-167AXCT - 000401-CY7C1386D-167AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1386D-167AXCT
000401-CY7C1386D-167AXCT
Memory - SRAM - CY7C1386D-167AXCT 000401-CY7C1386D-167AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000401-CY7C1386D-167 AXCT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000401-CY7C1386D-167AXCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1386D-167AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1386D-167AXCT
Integrated Circuits (ICs) - Memory - Memory CY7C1386D-167AXCT
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1386D-167AXCT 000401-CY7C1386D-167AXCT CY7C1386D-167AXCT
Product Name Memory - SRAM - CY7C1386D-167AXCT Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; TQFP; 100-TQFP (14x20)
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details