Cypress Semiconductor Corp. Memory - SRAM - CY7C1380C-167AC CY7C1380C-167AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165102-CY7C1380C-16 7AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1380C Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61VPS51236A-250TQ- TR; IS61VPS51236A-250TQ; IS61VPD51236A-250TQ; Introduction Date: November 21, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165102-CY7C1380C-16 7AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1380C Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61VPS51236A-250TQ- TR; IS61VPS51236A-250TQ; IS61VPD51236A-250TQ; Introduction Date: November 21, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1380C-167AC - 1165102-CY7C1380C-167AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1380C-167AC
1165102-CY7C1380C-167AC
Memory - SRAM - CY7C1380C-167AC 1165102-CY7C1380C-167AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165102-CY7C1380C-16 7AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1380C Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61VPS51236A-250TQ- TR; IS61VPS51236A-250TQ; IS61VPD51236A-250TQ; Introduction Date: November 21, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165102-CY7C1380C-167AC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1380C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61VPS51236A-250TQ-TR; IS61VPS51236A-250TQ; IS61VPD51236A-250TQ;
Introduction Date: November 21, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1380C-167AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1380C-167AC
Integrated Circuits (ICs) - Memory CY7C1380C-167AC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165102-CY7C1380C-167AC CY7C1380C-167AC
Product Name Memory - SRAM - CY7C1380C-167AC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details