Cypress Semiconductor Corp. Memory - SRAM - CY7C1380F-167BZIT CY7C1380F-167BZIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203118-CY7C1380F-167 BZIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Family Name: CY7C1380F Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): GS816236DGD-150V; GS816136GD-200; GS816236DGB-150IV ; GS816236DB-150V; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203118-CY7C1380F-167 BZIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Family Name: CY7C1380F Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): GS816236DGD-150V; GS816136GD-200; GS816236DGB-150IV ; GS816236DB-150V; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1380F-167BZIT - 203118-CY7C1380F-167BZIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1380F-167BZIT
203118-CY7C1380F-167BZIT
Memory - SRAM - CY7C1380F-167BZIT 203118-CY7C1380F-167BZIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203118-CY7C1380F-167 BZIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Family Name: CY7C1380F Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): GS816236DGD-150V; GS816136GD-200; GS816236DGB-150IV ; GS816236DB-150V; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203118-CY7C1380F-167BZIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Family Name: CY7C1380F
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 167MHz
Alternative Parts (Cross-Reference): GS816236DGD-150V; GS816136GD-200; GS816236DGB-150IV ; GS816236DB-150V;
Introduction Date: February 26, 2004
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1380F-167BZIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1380F-167BZIT
Integrated Circuits (ICs) - Memory CY7C1380F-167BZIT
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203118-CY7C1380F-167BZIT CY7C1380F-167BZIT
Product Name Memory - SRAM - CY7C1380F-167BZIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (13x15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - CY14E101Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers