Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867671-CY7C131-15JXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PLCC (19.13x19.13)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C131
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 23
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 8KBIT PARALLEL 52PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 867671-CY7C131-15JXI | CY7C131-15JXI |
| Product Name | Memory - SRAM - CY7C131-15JXI | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | PLCC; 52-PLCC (19.13x19.13) |