Cypress Semiconductor Corp. Memory - CY7C128A-45PC CY7C128A-45PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164912-CY7C128A-45P C Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164912-CY7C128A-45P C Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C128A-45PC - 1164912-CY7C128A-45PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C128A-45PC
1164912-CY7C128A-45PC
Memory - CY7C128A-45PC 1164912-CY7C128A-45PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164912-CY7C128A-45P C Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164912-CY7C128A-45PC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC - 66606612 - Radwell International
Willingboro, NJ, United States
Memory IC
66606612
Memory IC 66606612
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 2KX8, 45NS, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 2KX8, 45NS, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CY7C128A-45PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C128A-45PC
Integrated Circuits (ICs) - Memory - Memory CY7C128A-45PC
IC SRAM 16KBIT PARALLEL 24DIP

IC SRAM 16KBIT PARALLEL 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164912-CY7C128A-45PC 66606612 CY7C128A-45PC
Product Name Memory - CY7C128A-45PC Memory IC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14ME064J2A-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 64 kbits
View Details
2 suppliers