Cypress Semiconductor Corp. Memory - SRAM - CY7C1412AV18-250BZXC CY7C1412AV18-250BZXC

Description
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1412AV18-250BZXC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1412AV18-250BZXC - 1165150-CY7C1412AV18-250BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1412AV18-250BZXC
1165150-CY7C1412AV18-250BZXC
Memory - SRAM - CY7C1412AV18-250BZXC 1165150-CY7C1412AV18-250BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165150-CY7C1412AV18 -250BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Part Status: Obsolete(EOL) Family Name: CY7C1412AV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS8342Q18AE-250MT; GS8342Q18AE-250M; GS8342R18AE-300; Introduction Date: April 16, 2003 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165150-CY7C1412AV18-250BZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Part Status: Obsolete(EOL)
Family Name: CY7C1412AV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): GS8342Q18AE-250MT; GS8342Q18AE-250M; GS8342R18AE-300;
Introduction Date: April 16, 2003
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1412AV18-250BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1412AV18-250BZXC
Integrated Circuits (ICs) - Memory - Memory CY7C1412AV18-250BZXC
IC SRAM 36MBIT PAR 165FBGA

IC SRAM 36MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1412AV18-250BZXC 1165150-CY7C1412AV18-250BZXC CY7C1412AV18-250BZXC
Product Name Memory - SRAM - CY7C1412AV18-250BZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CY14B101Q2-LHXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type PG-WSON-8
View Details
7 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details