Cypress Semiconductor Corp. Memory - SRAM - CY7C136-55NC CY7C136-55NC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086416-CY7C136-55NC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086416-CY7C136-55NC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136-55NC - 086416-CY7C136-55NC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136-55NC
086416-CY7C136-55NC
Memory - SRAM - CY7C136-55NC 086416-CY7C136-55NC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086416-CY7C136-55NC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 086416-CY7C136-55NC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 52-PQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C136-55NC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C136-55NC
Integrated Circuits (ICs) - Memory CY7C136-55NC
IC SRAM 16KBIT PARALLEL 52PQFP

IC SRAM 16KBIT PARALLEL 52PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 086416-CY7C136-55NC CY7C136-55NC
Product Name Memory - SRAM - CY7C136-55NC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 774-CY14B101KA-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details