Cypress Semiconductor Corp. Memory - SRAM - CY7C1370DV25-167AXC CY7C1370DV25-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165082-CY7C1370DV25 -167AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370DV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NLP51236B-200TQI ; IS61NLP51236B-250TQI ; IS61NLP51236B-250TQ; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China, China, Philippines, Philippines, Taiwan, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165082-CY7C1370DV25 -167AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370DV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NLP51236B-200TQI ; IS61NLP51236B-250TQI ; IS61NLP51236B-250TQ; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China, China, Philippines, Philippines, Taiwan, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1370DV25-167AXC - 1165082-CY7C1370DV25-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370DV25-167AXC
1165082-CY7C1370DV25-167AXC
Memory - SRAM - CY7C1370DV25-167AXC 1165082-CY7C1370DV25-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165082-CY7C1370DV25 -167AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370DV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NLP51236B-200TQI ; IS61NLP51236B-250TQI ; IS61NLP51236B-250TQ; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China, China, Philippines, Philippines, Taiwan, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165082-CY7C1370DV25-167AXC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1370DV25
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61NLP51236B-200TQI; IS61NLP51236B-250TQI; IS61NLP51236B-250TQ;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: China, China, Philippines, Philippines, Taiwan, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1370DV25-167AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1370DV25-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1370DV25-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1370DV25-167AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site
512K X 36 ZBT SRAM, 3.4 ns, PQFP100 - CY7C1370DV25-167AXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K X 36 ZBT SRAM, 3.4 ns, PQFP100
CY7C1370DV25-167AXC
512K X 36 ZBT SRAM, 3.4 ns, PQFP100 CY7C1370DV25-167AXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1165082-CY7C1370DV25-167AXC CY7C1370DV25-167AXC CY7C1370DV25-167AXC CY7C1370DV25-167AXC
Product Name Memory - SRAM - CY7C1370DV25-167AXC Integrated Circuits (ICs) - Memory - Memory 512K X 36 ZBT SRAM, 3.4 ns, PQFP100
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 2.375 V ~ 2.625 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers