Cypress Semiconductor Corp. Memory - Unclassified Memory - CY7C1373KV33-100AXC CY7C1373KV33-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916430-CY7C1373KV33- 100AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1373 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1373KV33-10 0AXC, -CY7C1373KV33-100AXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916430-CY7C1373KV33- 100AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1373 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1373KV33-10 0AXC, -CY7C1373KV33-100AXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C1373KV33-100AXC - 916430-CY7C1373KV33-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C1373KV33-100AXC
916430-CY7C1373KV33-100AXC
Memory - Unclassified Memory - CY7C1373KV33-100AXC 916430-CY7C1373KV33-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916430-CY7C1373KV33- 100AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1373 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1373KV33-10 0AXC, -CY7C1373KV33-100AXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916430-CY7C1373KV33-100AXC
Series: NoBL™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 100-TQFP (14x20)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1373
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2015-CY7C1373KV33-100AXC, -CY7C1373KV33-100AXC

Buy Now Datasheet
 - CY7C1373KV33-100AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 1MX18, 8.5ns, CMOS, PQFP100

ZBT SRAM, 1MX18, 8.5ns, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1373KV33-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1373KV33-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1373KV33-100AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916430-CY7C1373KV33-100AXC CY7C1373KV33-100AXC CY7C1373KV33-100AXC
Product Name Memory - Unclassified Memory - CY7C1373KV33-100AXC Integrated Circuits (ICs) - Memory - Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP; TQFP; PG-TQFP-1
Memory Category SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14B256KA-SP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details