Cypress Semiconductor Corp. Memory - SRAM - CY7C1370D-167AXCT CY7C1370D-167AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772107-CY7C1370D-167 AXCT Series: NoBL Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N3625P1AQ-15C; N18N3633P1AQ-15I; N18N3625P1AQ-15I; N18N3625P1AQ-15IR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772107-CY7C1370D-167 AXCT Series: NoBL Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N3625P1AQ-15C; N18N3633P1AQ-15I; N18N3625P1AQ-15I; N18N3625P1AQ-15IR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1370D-167AXCT - 772107-CY7C1370D-167AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370D-167AXCT
772107-CY7C1370D-167AXCT
Memory - SRAM - CY7C1370D-167AXCT 772107-CY7C1370D-167AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772107-CY7C1370D-167 AXCT Series: NoBL Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N3625P1AQ-15C; N18N3633P1AQ-15I; N18N3625P1AQ-15I; N18N3625P1AQ-15IR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772107-CY7C1370D-167AXCT
Series: NoBL
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1370D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): N18N3625P1AQ-15C; N18N3633P1AQ-15I; N18N3625P1AQ-15I; N18N3625P1AQ-15IR;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1370D-167AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370D-167AXCT
Integrated Circuits (ICs) - Memory CY7C1370D-167AXCT
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772107-CY7C1370D-167AXCT CY7C1370D-167AXCT
Product Name Memory - SRAM - CY7C1370D-167AXCT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - CY14B104M-ZSP45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
6 suppliers