Cypress Semiconductor Corp. Memory - SRAM - CY7C1371D-133BGC CY7C1371D-133BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165088-CY7C1371D-13 3BGC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): N18N3625F1AG-11I; N18N3633F1AG-11IT; N18N3625F1AG-11IR; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165088-CY7C1371D-13 3BGC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): N18N3625F1AG-11I; N18N3633F1AG-11IT; N18N3625F1AG-11IR; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1371D-133BGC - 1165088-CY7C1371D-133BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1371D-133BGC
1165088-CY7C1371D-133BGC
Memory - SRAM - CY7C1371D-133BGC 1165088-CY7C1371D-133BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165088-CY7C1371D-13 3BGC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): N18N3625F1AG-11I; N18N3633F1AG-11IT; N18N3625F1AG-11IR; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165088-CY7C1371D-133BGC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 119-BGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 6.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1371D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 119-PBGA (14x22)
Alternative Parts (Cross-Reference): N18N3625F1AG-11I; N18N3633F1AG-11IT; N18N3625F1AG-11IR;
Introduction Date: April 02, 2004
ECCN: 3A991.b.2.a
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1371D-133BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1371D-133BGC
Integrated Circuits (ICs) - Memory - Memory CY7C1371D-133BGC
IC SRAM 18MBIT PARALLEL 119PBGA

IC SRAM 18MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165088-CY7C1371D-133BGC CY7C1371D-133BGC
Product Name Memory - SRAM - CY7C1371D-133BGC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - CY14B104LA-ZS20XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers