512Kx36 2.5V Sync-FT SRAM
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20)
STANDARD SRAM, 512KX36, 8.5NS
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1381BV25-100AC | CY7C1381BV25-100AC | CY7C1381BV25-100AC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Package Type | QFP; QFP100 | QFP; 100-LQFP | QFP |
| Access Time | 8.5 ns | 8.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |