Cypress Semiconductor Corp. Memory - SRAM - CY7C136-55JXI CY7C136-55JXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916425-CY7C136-55JXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916425-CY7C136-55JXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136-55JXI - 916425-CY7C136-55JXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136-55JXI
916425-CY7C136-55JXI
Memory - SRAM - CY7C136-55JXI 916425-CY7C136-55JXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916425-CY7C136-55JXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916425-CY7C136-55JXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PLCC (19.13x19.13)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C136
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 23
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Memory - CY7C136-55JXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C136-55JXI
Integrated Circuits (ICs) - Memory CY7C136-55JXI
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916425-CY7C136-55JXI CY7C136-55JXI
Product Name Memory - SRAM - CY7C136-55JXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 52-PLCC (19.13x19.13)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P74804S200BQG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers