Cypress Semiconductor Corp. Memory - SRAM - CY7C1370KVE33-167AXI CY7C1370KVE33-167AXI

Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100
Request a Quote Datasheet
Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1370KVE33-167AXI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1370KVE33-167AXI - 867694-CY7C1370KVE33-167AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370KVE33-167AXI
867694-CY7C1370KVE33-167AXI
Memory - SRAM - CY7C1370KVE33-167AXI 867694-CY7C1370KVE33-167AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867694-CY7C1370KVE33 -167AXI Series: NoBL™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1370 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867694-CY7C1370KVE33-167AXI
Series: NoBL™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 100-TQFP (14x20)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1370
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1370KVE33-167AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370KVE33-167AXI
Integrated Circuits (ICs) - Memory CY7C1370KVE33-167AXI
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1370KVE33-167AXI 867694-CY7C1370KVE33-167AXI CY7C1370KVE33-167AXI
Product Name Memory - SRAM - CY7C1370KVE33-167AXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type QFP; TQFP; PG-TQFP-1 QFP; TQFP; 100-TQFP (14x20) QFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14B104NA-ZSP25XI - CY14B104NA-ZSP25XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
7 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers