SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 133MHz 6.5ns 100-TQFP (14x20)
Win Source Part Number: 1054221-CY7C1383KV33
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 6.5 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1325H-133AXI; CY7C1363D-133AXI; 71V3578YS133PFG; CY7C1339S-133AXC; 71V3576S133PFGI8; 71V3578S150PFGI8;
ECCN: 3A991B2A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2832-CY7C1383KV33-13
Base Product Number: CY7C1383
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2015-CY7C1383KV33-133AXC-ND | 1054221-CY7C1383KV33-133AXC | CY7C1383KV33-133AXC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18000 kbits | 18000 kbits | |
| Package Type | TQFP; 100-LQFP | QFP |