Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867670-CY7C131-15JXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PLCC (19.13x19.13)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C131
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 23
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
DISCONTINUED BY MANUFACTURER, DUAL-PORT SRAM, 1KX8, 15NS, CMOS, PQCC52. FREE 2 YEAR RADWELL WARRANTY
IC SRAM 8KBIT PARALLEL 52PLCC
| Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 867670-CY7C131-15JXC | 32281322 | CY7C131-15JXC |
| Product Name | Memory - SRAM - CY7C131-15JXC | Memory IC | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PLCC; 52-PLCC (19.13x19.13) |