Cypress Semiconductor Corp. Memory - CY7C1364B-166AJC CY7C1364B-166AJC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 821405-CY7C1364B-166 AJC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 821405-CY7C1364B-166 AJC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C1364B-166AJC - 821405-CY7C1364B-166AJC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C1364B-166AJC
821405-CY7C1364B-166AJC
Memory - CY7C1364B-166AJC 821405-CY7C1364B-166AJC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 821405-CY7C1364B-166 AJC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 821405-CY7C1364B-166AJC
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
 - CY7C1364B-166AJC - Rochester Electronics
Newburyport, MA, United States
9-MB (256K X 32) PIPELINED SYNC SRAM

9-MB (256K X 32) PIPELINED SYNC SRAM

Supplier's Site Datasheet
Memory - CY7C1364B-166AJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 8Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 8Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1364B-166AJC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1364B-166AJC
Integrated Circuits (ICs) - Memory CY7C1364B-166AJC
9-MB (256K X 32) PIPELINED SYNC

9-MB (256K X 32) PIPELINED SYNC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 821405-CY7C1364B-166AJC CY7C1364B-166AJC CY7C1364B-166AJC CY7C1364B-166AJC
Product Name Memory - CY7C1364B-166AJC Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type BGA; BGA165 QFP; 100-LQFP QFP
Access Time 3.5 ns 3.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details