Cypress Semiconductor Corp. Memory - SRAM - CY7C1263V18-400BZXC CY7C1263V18-400BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164896-CY7C1263V18- 400BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (4M x 8) Part Status: Obsolete(EOL) Family Name: CY7C1263V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7S3218U4C-EI40; K7S3218U4C-EC45; K7S3218U4C-EI33; Introduction Date: October 26, 2005 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164896-CY7C1263V18- 400BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (4M x 8) Part Status: Obsolete(EOL) Family Name: CY7C1263V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7S3218U4C-EI40; K7S3218U4C-EC45; K7S3218U4C-EI33; Introduction Date: October 26, 2005 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1263V18-400BZXC - 1164896-CY7C1263V18-400BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1263V18-400BZXC
1164896-CY7C1263V18-400BZXC
Memory - SRAM - CY7C1263V18-400BZXC 1164896-CY7C1263V18-400BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164896-CY7C1263V18- 400BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (4M x 8) Part Status: Obsolete(EOL) Family Name: CY7C1263V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): K7S3218U4C-EI40; K7S3218U4C-EC45; K7S3218U4C-EI33; Introduction Date: October 26, 2005 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164896-CY7C1263V18-400BZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (4M x 8)
Part Status: Obsolete(EOL)
Family Name: CY7C1263V18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): K7S3218U4C-EI40; K7S3218U4C-EC45; K7S3218U4C-EI33;
Introduction Date: October 26, 2005
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1263V18-400BZXC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1263V18-400BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1263V18-400BZXC
Integrated Circuits (ICs) - Memory - Memory CY7C1263V18-400BZXC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164896-CY7C1263V18-400BZXC CY7C1263V18-400BZXC CY7C1263V18-400BZXC
Product Name Memory - SRAM - CY7C1263V18-400BZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060246 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details