Cypress Semiconductor Corp. Memory - SRAM - CY7C1297H-133AXC CY7C1297H-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164914-CY7C1297H-13 3AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 18) Part Status: Obsolete(EOL) Family Name: CY7C1297H Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1297H-133AXCT; CY7C1324H-133AXCT; CY7C1324H-133AXC; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164914-CY7C1297H-13 3AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 18) Part Status: Obsolete(EOL) Family Name: CY7C1297H Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1297H-133AXCT; CY7C1324H-133AXCT; CY7C1324H-133AXC; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1297H-133AXC - 1164914-CY7C1297H-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1297H-133AXC
1164914-CY7C1297H-133AXC
Memory - SRAM - CY7C1297H-133AXC 1164914-CY7C1297H-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164914-CY7C1297H-13 3AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 18) Part Status: Obsolete(EOL) Family Name: CY7C1297H Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1297H-133AXCT; CY7C1324H-133AXCT; CY7C1324H-133AXC; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164914-CY7C1297H-133AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 18)
Part Status: Obsolete(EOL)
Family Name: CY7C1297H
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C1297H-133AXCT; CY7C1324H-133AXCT; CY7C1324H-133AXC;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1297H-133AXC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 64KX18, 6.5ns PQFP100

Cache SRAM, 64KX18, 6.5ns PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1297H-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1297H-133AXC
Integrated Circuits (ICs) - Memory CY7C1297H-133AXC
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164914-CY7C1297H-133AXC CY7C1297H-133AXC CY7C1297H-133AXC
Product Name Memory - SRAM - CY7C1297H-133AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details