ZBT SRAM, 512KX36, 3ns, CMOS, PBGA165
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165081-CY7C1370D-20
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3ns
Part Status: Obsolete(EOL)
Family Name: CY7C1370D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8161Z36BD-250VT; GS8162Z36BD-150IV; GS8161Z36BGD-250V;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC SRAM 18MBIT PARALLEL 165FBGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1370D-200BZC | 1165081-CY7C1370D-200BZC | CY7C1370D-200BZC |
| Product Name | Memory - SRAM - CY7C1370D-200BZC | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | BGA; BGA165 | BGA | |
| Access Time | 3 ns | 3 ns |