Cypress Semiconductor Corp. Memory - SRAM - CY7C1313TV18-250BZC CY7C1313TV18-250BZC

Description
IC SRAM 18MBIT 250MHZ 165FBGA
Request a Quote Datasheet
Description
IC SRAM 18MBIT 250MHZ 165FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1313TV18-250BZC - Rochester Electronics
Newburyport, MA, United States
IC SRAM 18MBIT 250MHZ 165FBGA

IC SRAM 18MBIT 250MHZ 165FBGA

Supplier's Site Datasheet
Memory - SRAM - CY7C1313TV18-250BZC - 050648-CY7C1313TV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1313TV18-250BZC
050648-CY7C1313TV18-250BZC
Memory - SRAM - CY7C1313TV18-250BZC 050648-CY7C1313TV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050648-CY7C1313TV18- 250BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050648-CY7C1313TV18-250BZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1313TV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1313TV18-250BZC
Integrated Circuits (ICs) - Memory CY7C1313TV18-250BZC
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1313TV18-250BZC 050648-CY7C1313TV18-250BZC CY7C1313TV18-250BZC
Product Name Memory - SRAM - CY7C1313TV18-250BZC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type BGA; FBGA165 BGA; 165-FBGA (13x15) BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA15TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details