Cypress Semiconductor Corp. Memory - RAM - CY7C141-25JXC CY7C141-25JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165146-CY7C141-25JX C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C141 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): 7140LA25JG; 7140LA25JG8; 7140LA25J8; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165146-CY7C141-25JX C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C141 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): 7140LA25JG; 7140LA25JG8; 7140LA25J8; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C141-25JXC - 1165146-CY7C141-25JXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C141-25JXC
1165146-CY7C141-25JXC
Memory - RAM - CY7C141-25JXC 1165146-CY7C141-25JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165146-CY7C141-25JX C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C141 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): 7140LA25JG; 7140LA25JG8; 7140LA25J8; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165146-CY7C141-25JXC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: CY7C141
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.13x19.13)
Alternative Parts (Cross-Reference): 7140LA25JG; 7140LA25JG8; 7140LA25J8;
Introduction Date: March 31, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C141-25JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C141-25JXC
Integrated Circuits (ICs) - Memory CY7C141-25JXC
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165146-CY7C141-25JXC CY7C141-25JXC
Product Name Memory - RAM - CY7C141-25JXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - CY14E256LA-SZ45XQ-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details