Cypress Semiconductor Corp. Memory - SRAM - CY7C1355C-100AXC CY7C1355C-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000382-CY7C1355C-100 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 7.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000382-CY7C1355C-100 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 7.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1355C-100AXC - 000382-CY7C1355C-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1355C-100AXC
000382-CY7C1355C-100AXC
Memory - SRAM - CY7C1355C-100AXC 000382-CY7C1355C-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000382-CY7C1355C-100 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 7.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000382-CY7C1355C-100AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 7.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1355C-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1355C-100AXC
Integrated Circuits (ICs) - Memory CY7C1355C-100AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 000382-CY7C1355C-100AXC CY7C1355C-100AXC
Product Name Memory - SRAM - CY7C1355C-100AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 7.5 ns 7.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3745-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details